IEC - International Electrotechnical Commission - ISO/IEC 17549-2:2015

Information technology -- User interface guidelines on menu navigation -- Part 2: Navigation with 4-direction devices

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 May 2015
Status: revised
Page Count: 16
ICS Code (IT applications in office work): 35.240.20
abstract:

ISO/IEC 17549-2:2015 gives guidelines on the design of navigation methods for selection menus with use of a 4-direction device. A 4-direction key is an example of a 4-direction device. The... View More

Document History

February 17, 2020
Information technology - User interface guidelines on menu navigation - Part 2: Navigation with 4-direction devices
This document gives guidelines on the design of navigation methods for selection menus with the use of a 4-direction device. The guidelines are applicable to any information equipment on which the...
ISO/IEC 17549-2:2015
May 18, 2015
Information technology -- User interface guidelines on menu navigation -- Part 2: Navigation with 4-direction devices
ISO/IEC 17549-2:2015 gives guidelines on the design of navigation methods for selection menus with use of a 4-direction device. A 4-direction key is an example of a 4-direction device. The guidelines...
Advertisement