IEC - International Electrotechnical Commission - IEC 61935-2-25:2015

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area cord with M12 4 poles connectors - Blank detail specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2015
Status: published
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61935-2-25:2015(E) which is a blank detail specification, describes work area cord with M12 4 poles d-code connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above... View More

Document History

IEC 61935-2-25:2015
April 29, 2015
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area cord with M12 4 poles connectors - Blank detail specification
IEC 61935-2-25:2015(E) which is a blank detail specification, describes work area cord with M12 4 poles d-code connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above cabling...
Advertisement