IEC - International Electrotechnical Commission - ISO/IEC 17821:2015
Information technology -- Specification of low power wireless mesh network over channel-hopped TDMA links
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 April 2015 |
| Status: | published |
| Page Count: | 65 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 17821:2015 defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE Std.... View More
Document History
ISO/IEC 17821:2015
April 13, 2015
Information technology -- Specification of low power wireless mesh network over channel-hopped TDMA links
ISO/IEC 17821:2015 defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE Std....