IEC - International Electrotechnical Commission - ISO/IEC 15149-2:2015
Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN) -- Part 2: In-band Control Protocol for Wireless Power Transfer
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 2015 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 15149-2:2015 Standard establishes a system for an in-band network, from which both wireless power transfer and data transmission are carried out simultaneously at the same frequency band.... View More
Document History
ISO/IEC 15149-2:2015
May 1, 2015
Information technology -- Telecommunications and information exchange between systems -- Magnetic field area network (MFAN) -- Part 2: In-band Control Protocol for Wireless Power Transfer
ISO/IEC 15149-2:2015 Standard establishes a system for an in-band network, from which both wireless power transfer and data transmission are carried out simultaneously at the same frequency band. It...