IEC - International Electrotechnical Commission - ISO/IEC 14543-5-7:2015
Information technology - Home electronic system (HES) architecture - Part 5-7: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote access system architecture
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 April 2015 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
abstract:
ISO/IEC 14543-5-7:2015(E) specifies the architecture and framework for the remote access of IGRS devices and services in the home electronic system. The remote access communications protocol and... View More
Document History
ISO/IEC 14543-5-7:2015
April 23, 2015
Information technology - Home electronic system (HES) architecture - Part 5-7: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote access system architecture
ISO/IEC 14543-5-7:2015(E) specifies the architecture and framework for the remote access of IGRS devices and services in the home electronic system. The remote access communications protocol and...