IEC - International Electrotechnical Commission - ISO/IEC 23008-10:2015

Information technology -- High efficiency coding and media delivery in heterogeneous environments -- Part 10: MPEG Media Transport Forward Error Correction (FEC) codes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 April 2015
Status: published
Page Count: 28
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 23008-10 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in IP... View More

Document History

Amendment 1 - Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG media transport forward error correction (FEC) codes - Window-based FEC code
A description is not available for this item.
ISO/IEC 23008-10:2015
April 16, 2015
Information technology -- High efficiency coding and media delivery in heterogeneous environments -- Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
ISO/IEC 23008-10 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in IP...
Advertisement