IEC - International Electrotechnical Commission - IEC 60332-1-3:2004/AMD1:2015
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of flaming droplets/particles
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 July 2015 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Cables): | 29.060.20 |
Document History
July 28, 2015
Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulatedwire or cable - Procedure for determination of flamingdroplets/particles
IEC 60332-1-3:2004+A1:2015 Specifies a test procedure for assessment of falling flaming droplets/particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is...
IEC 60332-1-3:2004/AMD1:2015
July 28, 2015
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of flaming droplets/particles
A description is not available for this item.
July 15, 2004
Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of flaming droplets/particles
IEC 60332-1-3:2004 Specifies a test procedure for assessment of falling flaming droplets/ particles when a single vertical electrical insulated conductor or cable, or optical fibre cable, is...