IEC - International Electrotechnical Commission - ISO/IEC 29341-12-10:2015
Information technology -- UPnP Device Architecture -- Part 12-10: Remote User Interface Device Control Protocol -- Remote User Interface Client Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 May 2015 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-12-10:2015 This service definition is... View More
Document History
ISO/IEC 29341-12-10:2015
May 9, 2015
Information technology -- UPnP Device Architecture -- Part 12-10: Remote User Interface Device Control Protocol -- Remote User Interface Client Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-12-10:2015 This service definition is...
November 18, 2008
Information technology - UPnP Device Architecture - Part 12-10: Remote User Interface Device Control Protocol - Remote User Interface Client Service
ISO/IEC 29341-12-10:2008(E) encapsulates the management of an out-of-band remoting protocol connection to a device capable of user interaction. This service is required for all Remote UI clients. The...