IEC - International Electrotechnical Commission - ISO/IEC 29341-12-1:2015

Information technology -- UPnP Device Architecture -- Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 June 2015
Status: published
Page Count: 9
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-12-1:2015 This device template is... View More

Document History

ISO/IEC 29341-12-1:2015
June 9, 2015
Information technology -- UPnP Device Architecture -- Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-12-1:2015 This device template is compliant...
November 18, 2008
Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
ISO/IEC 29341-12-1:2008(E) encapsulates all services for the Remote UI Client Device Control Protocol. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer...
Advertisement