IEC - International Electrotechnical Commission - IEC 60332-1-2:2004+AMD1:2015 CSV
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulatedwire or cable - Procedure for 1 kW pre-mixed flame
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 July 2015 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60332-1-2:2004+A1:20
Document History
IEC 60332-1-2:2004+AMD1:2015 CSV
July 28, 2015
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulatedwire or cable - Procedure for 1 kW pre-mixed flame
IEC 60332-1-2:2004+A1:2015 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable,...
July 28, 2015
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
A description is not available for this item.
July 15, 2004
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW pre-mixed flame
IEC 60332-1-2:2004 Specifies the procedure for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire...