IEC - International Electrotechnical Commission - IEC 61935-2-23:2015
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-23: Cord and work area cord category 7 - Blank detail specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 July 2015 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61935-2-23:2015, which is a blank detail specification, describes cords and work area cords category 7, as defined in ISO/IEC 11801 series. According to the above cabling specifications, these... View More
Document History
IEC 61935-2-23:2015
July 24, 2015
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-23: Cord and work area cord category 7 - Blank detail specification
IEC 61935-2-23:2015, which is a blank detail specification, describes cords and work area cords category 7, as defined in ISO/IEC 11801 series. According to the above cabling specifications, these...