IEC - International Electrotechnical Commission - IEC 60068-2-60:2015

Environmental testing - Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 June 2015
Status: published
Page Count: 37
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-60:2015 is available as IEC 60068-2-60:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

June 18, 2015
Environmental testing - Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
IEC 60068-2-60:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60068-2-60:2015
June 18, 2015
Environmental testing - Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
IEC 60068-2-60:2015 is available as IEC 60068-2-60:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 13, 1995
Environmental testing - Part 2: Tests - Test Ke: Flowing mixed gas corrosion test
Determines the corrosive influence of operating and storage indoor environments on electrotechnical products components, equipment and materials, particularly contacts and connections, considered...
December 30, 1989
Environmental testing - Part 2: Tests - Test Ke: Corrosion tests in artificial atmosphere at very low concentration of polluting gas(es)
Determines the influence of one or more flowing polluting gases at concentrations less than 106 (vol/vol) on electrotechnical components and other articles, particularly contacts and/or connections,...
Advertisement