IEC - International Electrotechnical Commission - ISO/IEC 29341-3-10:2015

Information technology -- UPnP Device Architecture -- Part 3-10: Audio Video Device Control Protocol -- Audio Video Transport Service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 June 2015
Status: published
Page Count: 60
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 29341-3-10:2015 This service definition is... View More

Document History

ISO/IEC 29341-3-10:2015
June 9, 2015
Information technology -- UPnP Device Architecture -- Part 3-10: Audio Video Device Control Protocol -- Audio Video Transport Service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 29341-3-10:2015 This service definition is...
November 18, 2008
Information technology - UPnP Device Architecture - Part 3-10: Audio Video Device Control Protocol - Audio Video Transport Service
ISO/IEC 29341-3-10:2008(E) defines a common model for AV transport control suitable for generic user interface. The series of ISO/IEC 29341 publications defines an architecture for pervasive...
Advertisement