IEC - International Electrotechnical Commission - IEC 62153-4-4:2015
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Test method for measuring of the screening attenuation as up to and above 3 GHz, triaxial method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 2015 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 62153-4-4:2015(E) describes a test method to determine the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of... View More
Document History
IEC 62153-4-4:2015
April 29, 2015
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Test method for measuring of the screening attenuation as up to and above 3 GHz, triaxial method
IEC 62153-4-4:2015(E) describes a test method to determine the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of...
May 9, 2006
Metallic communication cable test methods - Part 4-4: Electromagnetic compatibility (EMC) - Shielded screening attenuation, test method for measuring of the screening attenuation as up to and above 3 GHz
determines the screening attenuation as of metallic communication cable screens. Due to the concentric outer tube, measurements are independent of irregularities on the circumference and outer...