IEC - International Electrotechnical Commission - IEC 60404-5:2015

Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 April 2015
Status: published
Page Count: 37
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-5:2015 is available as IEC 60404-5:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

April 16, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60404-5:2015
April 16, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 is available as IEC 60404-5:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 16, 2007
Amendment 1 - Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
A description is not available for this item.
October 21, 1993
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...
January 1, 1983
Magnetic materials - Part 5: Methods of measurement of magnetic properties of magnetically hard (permanent magnet) materials
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...
Advertisement