IEC - International Electrotechnical Commission - IEC TS 61245:2015

Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2015
Status: published
Page Count: 36
ICS Code (Insulators): 29.080.10
abstract:

IEC TS 61245:2015(E) is applicable for the determination of the d.c. withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c.... View More

Document History

August 29, 2018
Corrigendum 1 - Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
A description is not available for this item.
IEC TS 61245:2015
March 30, 2015
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
IEC TS 61245:2015(E) is applicable for the determination of the d.c. withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems...
October 29, 1993
Artificial pollution tests on high-voltage insulators to be used on d.c. systems
Applies to the determination of the withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems with voltages from ± 1 000 V up...
Advertisement