IEC - International Electrotechnical Commission - IEC 61196-1-100:2015

Coaxial communication cables - Part 1-100: Electrical test methods - General requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 March 2015
Status: revised
Page Count: 16
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-1-100:2015 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies... View More

Document History

January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61196-1-100:2015
March 30, 2015
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2015 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
November 17, 2005
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods...
Advertisement