IEC - International Electrotechnical Commission - IEC 60287-2-1:2015
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of the thermal resistance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 April 2015 |
| Status: | revised |
| Page Count: | 84 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60287-2-1:2015 is available as IEC 60287-2-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
May 22, 2023
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 22, 2023
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2023 is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, in...
April 9, 2015
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
IEC 60287-2-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60287-2-1:2015
April 9, 2015
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of the thermal resistance
IEC 60287-2-1:2015 is available as IEC 60287-2-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 22, 2008
Corrigendum 1 - Amendment 2 - Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of the thermal resistance
A description is not available for this item.
May 18, 2006
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...
March 8, 2006
Amendment 2 - Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
The contents of the corrigendum of January 2008 have been included in this copy.
November 22, 2001
Electric cables - Calculation of the current rating - Part 2-1: Thermal resistance - Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...
August 27, 2001
Amendment 1 - Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 1: Calculation of thermal resistance
A description is not available for this item.
December 15, 1994
Electric cables - Calculation of the current rating - Part 2: Thermal resistance - Section 1: Calculation of thermal resistance
Is solely applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts , in troughs...