IEC - International Electrotechnical Commission - ISO/IEC 33020:2015
Information technology -- Process assessment -- Process measurement framework for assessment of process capability
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2015 |
| Status: | revised |
| Page Count: | 18 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 33020:2015 defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement... View More
Document History
November 26, 2019
Information technology - Process assessment - Process measurement framework for assessment of process capability
This document defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework...
ISO/IEC 33020:2015
February 27, 2015
Information technology -- Process assessment -- Process measurement framework for assessment of process capability
ISO/IEC 33020:2015 defines a process measurement framework that supports the assessment of process capability, in accordance with the requirements of ISO/IEC 33003. The process measurement framework...