IEC - International Electrotechnical Commission - IEC 62821-2:2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 2: Test methods
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 February 2015 |
| Status: | replaced |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 62821-2:2015 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive... View More
Document History
IEC 62821-2:2015
February 13, 2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 2: Test methods
IEC 62821-2:2015 specifies test methods which are particular for cables with insulation, and sheath based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive gases...