IEC - International Electrotechnical Commission - ISO/IEC 33003:2015

Information technology -- Process assessment -- Requirements for process measurement frameworks

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 February 2015
Status: published
Page Count: 22
ICS Code (Software): 35.080
abstract:

ISO/IEC 33003:2015 sets out the requirements for process measurement frameworks for use in process assessment. The requirements defined in ISO/IEC 33003:2015 form a structure which

a)... View More

Document History

ISO/IEC 33003:2015
February 27, 2015
Information technology -- Process assessment -- Requirements for process measurement frameworks
ISO/IEC 33003:2015 sets out the requirements for process measurement frameworks for use in process assessment. The requirements defined in ISO/IEC 33003:2015 form a structure which a) establish the...
Advertisement