IEC - International Electrotechnical Commission - IEC 62821-3:2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 3: Flexible cables (cords)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 February 2015 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 62821-3:2015 applies to flexible cables for connection to appliances, insulated and sheathed with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when... View More
Document History
IEC 62821-3:2015
February 13, 2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 3: Flexible cables (cords)
IEC 62821-3:2015 applies to flexible cables for connection to appliances, insulated and sheathed with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when...