IEC - International Electrotechnical Commission - IEC 61169-51:2015

Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 Ω (type QLI)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 February 2015
Status: published
Page Count: 53
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-51:2015 provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock. The connectors are normally used with 50... View More

Document History

IEC 61169-51:2015
February 5, 2015
Radio-frequency connectors - Part 51: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 13,5 mm with bayonet lock - Characteristic impedance 50 Ω (type QLI)
IEC 61169-51:2015 provides information and rules for the preparation of detail specifications (DS) for type QLI R.F. coaxial connectors with quick lock. The connectors are normally used with 50 Ohms...
Advertisement