IEC - International Electrotechnical Commission - ISO/IEC TR 20000-9:2015

Information technology -- Service management -- Part 9: Guidance on the application of ISO/IEC 20000-1 to cloud services

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 February 2015
Status: withdrawn
Page Count: 30
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC TR 20000-9:2015 provides guidance on the use of ISO/IEC 20000-1:2011 for service providers delivering cloud services. It is applicable to different categories of cloud service, such as... View More

Document History

ISO/IEC TR 20000-9:2015
February 16, 2015
Information technology -- Service management -- Part 9: Guidance on the application of ISO/IEC 20000-1 to cloud services
ISO/IEC TR 20000-9:2015 provides guidance on the use of ISO/IEC 20000-1:2011 for service providers delivering cloud services. It is applicable to different categories of cloud service, such as those...
Advertisement