IEC - International Electrotechnical Commission - IEC 62271-3:2015

High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 March 2015
Status: published
Page Count: 96
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-3:2015 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with... View More

Document History

IEC 62271-3:2015
March 10, 2015
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
IEC 62271-3:2015 is applicable to high-voltage switchgear and controlgear for all rated voltage levels above 1 kV and assemblies thereof and specifies equipment for digital communication with other...
June 13, 2006
High-voltage switchgear and controlgear - Part 3: Digital interfaces based on IEC 61850
This International Standard is applicable to high-voltage switchgear and controlgear (scope of IEC SC 17A) and assemblies thereof (scope of IEC SC 17C) and specifies equipment for digital...
Advertisement