IEC - International Electrotechnical Commission - IEC 62821-1:2015

Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 1: General requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2015
Status: published
Page Count: 47
ICS Code (Cables): 29.060.20
abstract:

IEC 62821-1:2015 applies to cables with insulation, and sheath if any, based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive gases when exposed to fire, of... View More

Document History

IEC 62821-1:2015
February 13, 2015
Electric cables - Halogen-free, low smoke, thermoplastic insulated and sheathed cables of rated voltages up to and including 450/750 V - Part 1: General requirements
IEC 62821-1:2015 applies to cables with insulation, and sheath if any, based on halogen-free, thermoplastic compound, and having low emission of smoke and corrosive gases when exposed to fire, of...
Advertisement