IEC - International Electrotechnical Commission - IEC 61347-2-8:2000+AMD1:2006 CSV

Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 March 2006
Status: published
Page Count: 43
ICS Code (Other standards related to lamps): 29.140.99
abstract:

This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or... View More

Document History

Corrigendum 1 - Amendment 1 - Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
A description is not available for this item.
IEC 61347-2-8:2000+AMD1:2006 CSV
March 14, 2006
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...
January 23, 2006
Amendment 1 - Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
The contents of the corrigendum of August 2012 have been included in this copy.
October 13, 2000
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...
Advertisement