IEC - International Electrotechnical Commission - IEC 60793-1-34:2006

Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 March 2006
Status: revised
Page Count: 33
ICS Code (Fibres and cables): 33.180.10
abstract:

Establishes uniform requirements for fibre curl or latent curvature in uncoated optical fibres. This is important in minimizing splice loss when using fusion splicers. Two methods are used: (a)... View More

Document History

February 10, 2021
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
IEC 60793-1-34:2021 is available as IEC 60793-1-34:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 10, 2021
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
IEC 60793-1-34:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60793-1-34:2006
March 20, 2006
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
Establishes uniform requirements for fibre curl or latent curvature in uncoated optical fibres. This is important in minimizing splice loss when using fusion splicers. Two methods are used: (a) side...
July 26, 2001
Optical fibres - Part 1-34: Measurement methods and test procedures - Fibre curl
Establishes uniform requirements for fibre curl or latent curvature in uncoated optical fibres. This is important in minimizing splice loss when using fusion splicers. Two methods are used: (a) side...
Advertisement