IEC - International Electrotechnical Commission - IEC 60076-13:2006

Power transformers - Part 13: Self-protected liquid-filled transformers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 May 2006
Status: published
Page Count: 35
ICS Code (Transformers. Reactors): 29.180
abstract:

Applies to high-voltage/low-voltage self-protected liquid-filled and naturally cooled transformers for rated power 50 kVA to 1 000 kVA for indoor or outdoor use having a primary winding... View More

Document History

IEC 60076-13:2006
May 24, 2006
Power transformers - Part 13: Self-protected liquid-filled transformers
Applies to high-voltage/low-voltage self-protected liquid-filled and naturally cooled transformers for rated power 50 kVA to 1 000 kVA for indoor or outdoor use having a primary winding...
Advertisement