IEC - International Electrotechnical Commission - IEC 60464-1:1998/AMD1:2006

Amendment 1 - Varnishes used for electrical insulation - Part 1: Definitions and general requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2006
Status: published
Page Count: 3
ICS Code (Insulating materials in general): 29.035.01

Document History

Varnishes used for electrical insulation - Part 1: Definitions and general requirements
IEC 60464-1:1998+A1:2006 relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or...
IEC 60464-1:1998/AMD1:2006
January 17, 2006
Amendment 1 - Varnishes used for electrical insulation - Part 1: Definitions and general requirements
A description is not available for this item.
November 16, 1998
Varnishes used for electrical insulation - Part 1: Definitions and general requirements
Relates to varnishes used for electrical insulation. All varnishes contain solvent. The varnishes may be used for finishing or impregnating applications, and may be dried or dried and cured at...
January 1, 1976
Specification for insulating varnishes containing solvent. Part 1: Definitions and general requirements
Applies to varnishes which, after removal of the solvent and curing, become non-thermoplastic.
Advertisement