IEC - International Electrotechnical Commission - IEC 60454-3-12:2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesive
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 2006 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60454-3-12:2006 contains requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesives. Materials which conform to this specification meet established levels of... View More
Document History
IEC 60454-3-12:2006
January 23, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesive
IEC 60454-3-12:2006 contains requirements for polyethylene and polypropylene film tapes with pressure sensitive adhesives. Materials which conform to this specification meet established levels of...
March 16, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 12: Polyethylene film tapes with pressure-sensitive adhesive
Contains the requirements for six types of polyethylene film tapes with pressure-sensitive adhesive. Products having thermal indices from 75 to 90 and minimum temperature ratings from -10°C to -33°C.