IEC - International Electrotechnical Commission - IEC 61347-2-8:2000/AMD1:2006
Amendment 1 - Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 January 2006 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
The contents of the corrigendum of August 2012 have been included in this copy.
Document History
August 15, 2012
Corrigendum 1 - Amendment 1 - Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
A description is not available for this item.
March 14, 2006
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...
IEC 61347-2-8:2000/AMD1:2006
January 23, 2006
Amendment 1 - Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
The contents of the corrigendum of August 2012 have been included in this copy.
October 13, 2000
Lamp controlgear - Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...