IEC - International Electrotechnical Commission - IEC 60512-12-2:2006

Connectors for electronic equipment - Tests and measurements - Part 12-2: Soldering tests - Test 12b: Solderability, wetting, soldering iron method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 February 2006
Status: published
Page Count: 9
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

Details a standard test method to assess the solderability of the terminations of a connector that are designed to be soldered with a soldering iron and the soldering bath test method of IEC... View More

Document History

IEC 60512-12-2:2006
February 13, 2006
Connectors for electronic equipment - Tests and measurements - Part 12-2: Soldering tests - Test 12b: Solderability, wetting, soldering iron method
Details a standard test method to assess the solderability of the terminations of a connector that are designed to be soldered with a soldering iron and the soldering bath test method of IEC...
Advertisement