IEC - International Electrotechnical Commission - IEC 62372:2006
Nuclear instrumentation - Housed scintillators - Measurement methods of light output and intrinsic resolution
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 February 2006 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Nuclear energy in general): | 27.120.01 |
abstract:
Is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation. Establishes basic parameters such as a light output and intrinsic... View More
Document History
February 3, 2021
Nuclear instrumentation - Housed scintillators - Test methods of light output and intrinsic resolution
IEC 62372:2021 is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation. This document specifies the requirements for the testing...
IEC 62372:2006
February 23, 2006
Nuclear instrumentation - Housed scintillators - Measurement methods of light output and intrinsic resolution
Is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation. Establishes basic parameters such as a light output and intrinsic...