IEC - International Electrotechnical Commission - IEC 62231:2006
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2006 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the... View More
Document History
IEC 62231:2006
February 7, 2006
Composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV - Definitions, test methods and acceptance criteria
This International Standard applies to composite station post insulators consisting of a load bearing cylindrical insulating solid core made of resin impregnated fibres, a housing (outside the...