IEC - International Electrotechnical Commission - ISO/IEC 14165-115:2006
Information technology - Fibre channel - Part 115: Physical interfaces (FC-PI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 February 2006 |
| Status: | published |
| Page Count: | 96 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the... View More
Document History
ISO/IEC 14165-115:2006
February 23, 2006
Information technology - Fibre channel - Part 115: Physical interfaces (FC-PI)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...