IEC - International Electrotechnical Commission - IEC 61280-2-11:2006
Fibre optic communication subsystem test procedures - Part 2-11: Digital systems - Averaged Q-factor determination using amplitude histogram evaluation for optical signal quality monitoring
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 January 2006 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
This part of IEC 61280 defines the averaged Q-factor and provides a procedure to measure it by using amplitude histogram parameters such as the standard deviation and average level.
Document History
IEC 61280-2-11:2006
January 17, 2006
Fibre optic communication subsystem test procedures - Part 2-11: Digital systems - Averaged Q-factor determination using amplitude histogram evaluation for optical signal quality monitoring
This part of IEC 61280 defines the averaged Q-factor and provides a procedure to measure it by using amplitude histogram parameters such as the standard deviation and average level.