IEC - International Electrotechnical Commission - IEC 60076-7:2005

Power transformers - Part 7: Loading guide for oil-immersed power transformers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2005
Status: revised
Page Count: 113
ICS Code (Transformers. Reactors): 29.180
abstract:

Is applicable to oil-immersed transformers and describes the effect of operation under various ambient temperatures and load conditions on transformer life.

Document History

January 12, 2018
Power transformers - Part 7: Loading guide for mineral-oil-immersed power transformers
IEC 60076-7:2018 is now available as IEC 60076-7:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2018
Power transformers - Part 7: Loading guide for mineral-oil-immersed power transformers
IEC 60076-7:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60076-7:2005
December 15, 2005
Power transformers - Part 7: Loading guide for oil-immersed power transformers
Is applicable to oil-immersed transformers and describes the effect of operation under various ambient temperatures and load conditions on transformer life.
Advertisement