IEC - International Electrotechnical Commission - IEC 62071-3:2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 3: Data stream format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2005 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62071-3:2005 defines the format of the data stream for the synchronous exchange of DV-based audio, data, and compressed video (whose data structure is defined in SMPTE 314M) over the interface... View More
Document History
IEC 62071-3:2005
October 27, 2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 3: Data stream format
IEC 62071-3:2005 defines the format of the data stream for the synchronous exchange of DV-based audio, data, and compressed video (whose data structure is defined in SMPTE 314M) over the interface...