IEC - International Electrotechnical Commission - IEC 60371-3-2:2005

Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2005
Status: published
Page Count: 12
ICS Code (Paper and board insulating materials): 29.035.10
ICS Code (Mica based materials): 29.035.50
abstract:

IEC 60371-3-2:2006 gives requirements for electrical insulating materials made from mica paper which is to be processed for built-up mica materials according to IEC 60371-1, such as rigid flat... View More

Document History

IEC 60371-3-2:2005
October 24, 2005
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
IEC 60371-3-2:2006 gives requirements for electrical insulating materials made from mica paper which is to be processed for built-up mica materials according to IEC 60371-1, such as rigid flat mica...
June 11, 1991
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 2: Mica paper
Applies to mica papers which are to be processed for built-up mica materials. They are classified in several types depending on the nature of the mica minerals used and the manufacturing procedure.
Advertisement