IEC - International Electrotechnical Commission - IEC 62132-5:2005
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 5: Workbench Faraday cage method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2005 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB),... View More
Document History
IEC 62132-5:2005
October 10, 2005
Integrated circuits - Measurement of electromagnetic immunity, 150 kHz to 1 GHz - Part 5: Workbench Faraday cage method
This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB), to...