IEC - International Electrotechnical Commission - IEC 60684-3-212:2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 2005 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60684-3-212:2005 standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C.
Type A: flame retarded, shrink ratio... View More
Document History
IEC 60684-3-212:2005
November 21, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
IEC 60684-3-212:2005 standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C. Type A: flame retarded, shrink ratio 2:1,...
May 20, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable, polyolefin sleeving, flame retarded, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is normally supplied with...