IEC - International Electrotechnical Commission - IEC 62071-2:2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2005 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62071-2:2005 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters:
- 525/60 system - 4:1:1 image... View More
Document History
IEC 62071-2:2005
October 27, 2005
Helical-scan compressed digital video cassette system using 6,35 mm magnetic tape - Format D-7 - Part 2: Compression format
IEC 62071-2:2005 defines the DV-based data structure for the interface of digital audio, subcode data and compressed video with the following parameters: - 525/60 system - 4:1:1 image sampling...