IEC - International Electrotechnical Commission - ISO/IEC 14165-116:2005

Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 August 2005
Status: published
Page Count: 75
ICS Code (Interface and interconnection equipment): 35.200
abstract:

Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the... View More

Document History

Amendment 1 - Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)
This amendment to ISO/IEC 14165-116:2005 (Fibre Channel - 10 Gigabit Fibre Channel) corrects the definition of the clock synchronization primitives (Clock Synchronization Word X, Clock...
ISO/IEC 14165-116:2005
August 29, 2005
Information technology - Fibre channel - Part 116: 10 Gigabit Fibre Channel (10GFC)
Fibre Channel provides a general data transport vehicle for Upper Level Protocols (ULPs) such as Intelligent Peripheral Interface (IPI) and Small Computer System Interface (SCSI) command sets, the...
Advertisement