IEC - International Electrotechnical Commission - IEC 60834-1:1999

Teleprotection equipment of power systems - Performance and testing - Part 1: Command systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 October 1999
Status: published
Page Count: 109
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Applies to teleprotection command systems used to convey command information, generally in conjunction with protection equipment. Aims at establishing performance requirements and recommended... View More

Document History

IEC 60834-1:1999
October 8, 1999
Teleprotection equipment of power systems - Performance and testing - Part 1: Command systems
Applies to teleprotection command systems used to convey command information, generally in conjunction with protection equipment. Aims at establishing performance requirements and recommended testing...
May 15, 1988
Performance and testing of teleprotection equipment of power systems. Part 1: Narrow-band command systems
Applies to narrow-band (max. 4 kHz) teleprotection equipment, both single-signal and multi-signal. Also applies to voice-frequency equipment used with various telecommunications systems, such as...
Advertisement