IEC - International Electrotechnical Commission - IEC 61754-12:1999

Fibre optic connector interfaces - Part 12: Type FS connector family

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 August 1999
Status: published
Page Count: 89
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for the type FS connector family which is a duplex connector set of plug and adaptor configuration. The plug has a pair of cylindrical spring loaded... View More

Document History

IEC 61754-12:1999
August 20, 1999
Fibre optic connector interfaces - Part 12: Type FS connector family
Defines the standard interface dimensions for the type FS connector family which is a duplex connector set of plug and adaptor configuration. The plug has a pair of cylindrical spring loaded abutting...
Advertisement