IEC - International Electrotechnical Commission - IEC 61169-32:1999

Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm (0,072 in) with screw coupling - Characteristic impedance 50 ohms (type 1,85)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 July 1999
Status: published
Page Count: 43
ICS Code (RF connectors): 33.120.30
abstract:

These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. Have an operating frequency of up to 65 GHz.

Document History

IEC 61169-32:1999
July 29, 1999
Radio-frequency connectors - Part 32: RF coaxial connectors with inner diameter of outer conductor 1,85 mm (0,072 in) with screw coupling - Characteristic impedance 50 ohms (type 1,85)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. Have an operating frequency of up to 65 GHz.
Advertisement