IEC - International Electrotechnical Commission - IEC 61169-31:1999

Radio frequency connectors - Part 31: RF coaxial with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling - Characteristic impedance 50 ohms (type 1,0)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 1999
Status: published
Page Count: 45
ICS Code (RF connectors): 33.120.30
abstract:

These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to... View More

Document History

IEC 61169-31:1999
September 3, 1999
Radio frequency connectors - Part 31: RF coaxial with inner diameter of outer conductor 1,0 mm (0,039 in) with screw coupling - Characteristic impedance 50 ohms (type 1,0)
These connectors are recommended for use with semi-rigid and flexible cable and in microwave applications requiring high performance. These connectors have an operating frequency range of up to 110...
Advertisement