IEC - International Electrotechnical Commission - IEC 60352-1:1997

Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 1997
Status: published
Page Count: 61
ICS Code (Connecting devices): 29.120.20
abstract:

Determines the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the... View More

Document History

October 7, 1998
Corrigendum 1 - Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
A description is not available for this item.
IEC 60352-1:1997
August 6, 1997
Solderless connections - Part 1: Wrapped connections - General requirements, test methods and practical guidance
Determines the suitability of wrapped connections under specified mechanical, electrical and atmospheric conditions, and provides a means of comparing test results when the tools used to make the...
January 1, 1983
Solderless connections. Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance.
Applies to solderless wrapped connections made with single solid round wires with nominal diameters of 0.25 mm (0.01 in) minimum and appropriately designed posts for use in telecommunications...
Advertisement