IEC - International Electrotechnical Commission - IEC 60227-4:1992/AMD1:1997

Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 July 1997
Status: revised
Page Count: 3
ICS Code (Cables): 29.060.20

Document History

February 9, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
IEC 60227-4:2024 details the particular specifications for light polyvinyl chloride sheathed cables of rated voltages of 300/500 V. This document provides the particular requirements for sheathed...
December 19, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. This consolidated version consists of the second edition (1992) and its amendment 1...
IEC 60227-4:1992/AMD1:1997
July 3, 1997
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
A description is not available for this item.
March 15, 1992
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
January 1, 1979
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
Advertisement